NEN-EN 1775

General safety requirements for gas pipework in buildings

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
ICS Code (Gas supply systems): 91.140.40
scope:

This standard specifies the general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework, that is the pipework between the point of delivery of the gas and the inlet connection to the gas appliance. This standard specifies common basic principles for gas installation pipework. Users of this standard should be aware that more detailed national standards and/or codes of practice may exist in the CEN member countries. This standard is intended to be applied in association with these national standards and/or codes of practice setting out the above mentioned basic principles. Is applicable to installation pipework having a maximum operating pressure (MOP) less than or equal to 5 bar. Is applicable to new installation pipework as well as to replacements of, or extensions to, existing installation pipework.

Document History

August 1, 2007
Gas supply - Gas pipework for buildings - Maximum operating pressure less than or equal to 5 bar - Functional recommendations
This standard specifies general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework; pipework between the delivery point of the...
February 1, 2005
Gas supply - Gas pipework for buildings - Maximum operating pressure less than or equal to 5 bar - Functional recommendations
This standard specifies general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework; pipework between the delivery point of the...
August 1, 2000
Gas supply - Gas pipework for buildings - Maximum operating pressure up to and including 5 bar - Functional recommendations
A description is not available for this item.
February 1, 2000
Gas supply - Gas pipework for buildings - Maximum operating pressure ≤ 5 bar - Functional recommendations
A description is not available for this item.
September 1, 1998
Gas supply - Gas pipework for buildings - Maximum operating pressure < 5 bar - Functional recommendations
A description is not available for this item.
February 1, 1998
Gas supply - Gas pipework for buildings - Maximum operating pressure < 5 bar - Functional recommendations
This standard specifies the general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework, that is the pipework between the point of...
NEN-EN 1775
January 1, 1995
General safety requirements for gas pipework in buildings
This standard specifies the general recommendations for the design, construction, testing, commissioning, operation and maintenance of installation pipework, that is the pipework between the point of...
Advertisement