NEN-EN-IEC 61558-2-5

Safety of power transformers, power supply units and similar - Part 2-5: Particular requirements for shaver transformers and shaver supply units

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 40
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to shaver supply units, embodying one or more socket-outlets and a single phase air cooled isolating transformer, having a rated supply voltage not exceeding 250 V a.c. a rated output not less than 20 VA and not exceeding 50 VA, a rated output voltage not exceeding 250 V, and a rated frequency not exceeding 500 Hz. This standard is also applicable to shaver transformers for embodiment into shaver supply units.

Document History

July 1, 2010
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-5: Particular requirements and tests for transformer for shavers, power supply units for shavers and shaver supply units
This part of IEC 61558 deals with the safety of shaver transformers, power supply units incorporating a shaver transformer, and shaver supply units. Shaver transformers incorporating electronic...
Safety of power transformers, power supply units and similar - Part 2-5: Particular requirements for shaver transformers and shaver supply units
Modification on 20.3: replace by: Socket outlets in the output circuits of shaver supply units shall not have a protective earthing contact.
NEN-EN-IEC 61558-2-5
May 1, 1998
Safety of power transformers, power supply units and similar - Part 2-5: Particular requirements for shaver transformers and shaver supply units
Applies to shaver supply units, embodying one or more socket-outlets and a single phase air cooled isolating transformer, having a rated supply voltage not exceeding 250 V a.c. a rated output not...
Advertisement