NEN-EN-IEC 61558-2-5
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-5: Particular requirements and tests for transformer for shavers, power supply units for shavers and shaver supply units
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 61558 deals with the safety of shaver transformers, power supply units incorporating a shaver transformer, and shaver supply units. Shaver transformers incorporating electronic circuits are also covered by this standard. Unless otherwise specified, from here onward, the term transformer covers shaver transformers and power supply units incorporating shaver transformers and shaver supply units. This part is applicable to stationary, single phase air-cooled (natural or forced), independent or associated dry- type transformers. The windings may be encapsulated or nonencapsulated. This standard is applicable to transformers and power supply (linear) with internal operational frequencies not exceeding 500 Hz. This standard used in combination with Part 2-16 for switch mode power supply units (SMPS) is also applicable to power supplies with internal operational frequencies higher than 500 Hz. Where the two requirements are in conflict the most severe take precedence. The rated supply voltage does not exceed 250 V a.c., and the rated supply frequency does not exceed 500 Hz. The rated output is not less than 20 VA and does not exceed 50 VA . The no-load output voltage does not exceed 275 V a.c and the rated output voltage does not exceed 250 V a.c. This part is not applicable to external circuits and their components intended to be connected to the input and output terminals or socket-outlets of the transformers. Transformers covered by this part are used in applications where double or reinforced insulation between circuits is required by the installation rules for bathrooms and similar locations, or by the appliance specifications.
Document History