NEN-EN 3725

Aerospace series - Bolts, pan head, six lobe recess, normal shank, long thread, in titanium alloy TI-P64001, MoS₂ coated - Classif ication: 1 100MPa (at ambient temperature)

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of pan head bolts with six lobe recess, normal shank and long thread, in TI-P64001,MoS2 coated, for aerospace applications. Strenght class: 1 100 MPa.

Document History

January 1, 2006
Aerospace series - Bolts, pan head, six lobe recess, normal shank, long thread, in titanium alloy TI-P64001, anodized MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
This standard specifies the characteristics of pan head bolts with six lobe recess, normal shank and long thread, in TI-P64001,MoS2 coated, for aerospace applications. Strenght class: 1 100 MPa.
NEN-EN 3725
March 1, 2003
Aerospace series - Bolts, pan head, six lobe recess, normal shank, long thread, in titanium alloy TI-P64001, MoS₂ coated - Classif ication: 1 100MPa (at ambient temperature)
This standard specifies the characteristics of pan head bolts with six lobe recess, normal shank and long thread, in TI-P64001,MoS2 coated, for aerospace applications. Strenght class: 1 100 MPa.
Advertisement