NEN-EN 3725
Aerospace series - Bolts, pan head, six lobe recess, normal shank, long thread, in titanium alloy TI-P64001, anodized MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of pan head bolts with six lobe recess, normal shank and long thread, in TI-P64001,MoS2 coated, for aerospace applications. Strenght class: 1 100 MPa.
Document History
NEN-EN 3725
January 1, 2006
Aerospace series - Bolts, pan head, six lobe recess, normal shank, long thread, in titanium alloy TI-P64001, anodized MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
This standard specifies the characteristics of pan head bolts with six lobe recess, normal shank and long thread, in TI-P64001,MoS2 coated, for aerospace applications. Strenght class: 1 100 MPa.
March 1, 2003
Aerospace series - Bolts, pan head, six lobe recess, normal shank, long thread, in titanium alloy TI-P64001, MoS₂ coated - Classif ication: 1 100MPa (at ambient temperature)
This standard specifies the characteristics of pan head bolts with six lobe recess, normal shank and long thread, in TI-P64001,MoS2 coated, for aerospace applications. Strenght class: 1 100 MPa.