NEN-EN 474-13

Earth-moving machinery - Safety - Part 13: Requirements for rollers

inactive
Organization: NEN
Publication Date: 1 April 2017
Status: inactive
Page Count: 52
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with part 1, deals with all significant hazards for earth-moving machinery - rollers when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4). The requirements of this part are complementary to the common requirements formulated in prEN 474-1. This document does not repeat the requirements from prEN 474-1, but adds or replaces the requirements for application for earth moving machinery - rollers. This part of prEN 474 is not applicable for seated ride-on operated rollers with a drum width less than nominal 0,8 m.

Document History

June 1, 2022
Earth-moving machinery - Safety - Part 13: Requirements for rollers
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to rollers when used as intended and under the conditions of misuse which are...
NEN-EN 474-13
April 1, 2017
Earth-moving machinery - Safety - Part 13: Requirements for rollers
This document, together with part 1, deals with all significant hazards for earth-moving machinery - rollers when they are used as intended and under the conditions of misuse which are reasonably...

References

Advertisement