NEN-EN 474-13

Earth-moving machinery - Safety - Part 13: Requirements for rollers

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 58
ICS Code (Earth-moving machinery): 53.100
scope:

This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to rollers when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A) associated with the whole lifetime of the machine as described in EN ISO 12100:2010, 5.4.

The requirements of this document are complementary to the common requirements formulated in EN 474-1:2022. This document does not repeat the requirements of EN 474-1:2022 but supplements or modifies the requirements for rollers.

This document does not provide requirements for main electrical circuits and drives of machinery when the primary source of energy is an external electrical supply.

The following significant and relevant hazards are not covered in this document:

- Laser;

- Lightning.

This document does not provide performance requirements for safety related functions of control system(s).

This document does not deal with towing of trailers.

This part of EN 474:2022 is not applicable for seated ride-on operated rollers with a drum width less than nominal 0,8 m.

This document is not applicable to rollers which are manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 474-13
June 1, 2022
Earth-moving machinery - Safety - Part 13: Requirements for rollers
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to rollers when used as intended and under the conditions of misuse which are...
April 1, 2017
Earth-moving machinery - Safety - Part 13: Requirements for rollers
This document, together with part 1, deals with all significant hazards for earth-moving machinery - rollers when they are used as intended and under the conditions of misuse which are reasonably...

References

Advertisement