NEN-ISO 7215

Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those prevailing in the reduction zone of a blast furnace. This International Standard is applicable to lump ores, sinters and hot-bonded pellets.

Document History

September 1, 2015
Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index
NEN-ISO 7215 specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those prevailing in the...
NEN-ISO 7215
November 1, 2007
Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index
This International Standard specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those...
Advertisement