NEN-ISO 7215

Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 7215 specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those prevailing in the reduction zone of a blast furnace. This International Standard is applicable to lump ore, sinters, and hot-bonded pellets.

Document History

NEN-ISO 7215
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index
NEN-ISO 7215 specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those prevailing in the...
November 1, 2007
Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index
This International Standard specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those...
Advertisement