NEN-IEC 61196-1-200

Coaxial communication cables - Part 1-200: Environmental test methods - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 21
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-IEC 61196-1-200 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies environmental test methods for coaxial communication cables. Further test details (e.g. temperature, duration) and/or test requirements may be given in the relevant sectional or detail specification.

Document History

NEN-IEC 61196-1-200
December 1, 2014
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
NEN-IEC 61196-1-200 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
December 1, 2005
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
The IEC 61196-1-2XX series specifies environmental test methods for coaxial communication cables. For information, IEC 61196-1-2XX consists of the following documents: IEC 61196-1-200 Environmental...
Advertisement