NEN-IEC 61196-1-200
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
The IEC 61196-1-2XX series specifies environmental test methods for coaxial communication cables. For information, IEC 61196-1-2XX consists of the following documents: IEC 61196-1-200 Environmental test methods - General requirements; IEC 61196-1-201 Cold bend performance ; IEC 61196-1-202 Resistance to environmental stress cracking; IEC 61196-1-203 Water penetration; IEC 61196-1-204 For future use; IEC 61196-1-205 Resistance to solvents and contaminating fluids; IEC 61196-1-206 Climatic sequence; IEC 61196-1-207 Damp heat steady state; IEC 61196-1-208 Pneumatic resistance; IEC 61196-1-209 Ageing; IEC 61196-1-210 Acid gas evolution; IEC 61196-1-211 Lightning; IEC 61196-1-212 UV stability; IEC 61196-1-213 Test for thermal ageing of cable; IEC 61196-1-214 For future use; IEC 61196-1-215 For future use. Further test details (e.g. temperature, duration) and/or test requirements may be given in the relevant sectional or detail specification.
Document History