NEN-EN-ISO 10846-1

Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 41
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This part of ISO 10846 explains the principles underlying ISO 10846-2, ISO 10846-3, ISO 10846-4 and ISO 10846-5 for determining the transfer properties of resilient elements from laboratory measurements, and provides assistance in the selection of the appropriate part of this series. It is applicable to resilient elements that are used to reduce a) the transmission of audio frequency vibrations (structure-borne sound, 20 Hz to 20 kHz) to a structure which may, for example, radiate fluid-borne sound (airborne, waterborne, or other), and b) the transmission of low-frequency vibrations (typically 1 Hz to 80 Hz), which may, for example, act upon human subjects or cause damage to structures of any size when the vibration is too severe. The data obtained with the measurement methods, which are outlined in this part of ISO 10846 and further detailed in ISO 10846- 2, ISO 10846-3, ISO 10846-4 and ISO 10846-5, can be used for product information provided by manufacturers and suppliers, in formation during product development, quality control, and calculation of the transfer of vibrations through resilient elements. The conditions for the validity of the measurement methods are a) linearity of the vibrational behaviour of the resilient elements (this includes elastic elements with non-linear static load-deflection characteristics, as long as the elements show approximate linearity for vibrational behaviour for a given static preload), and b) the contact interfaces of the vibration isolator with the adjacent source and receiver structures can be considered as point contacts.

Document History

NEN-EN-ISO 10846-1
September 1, 2008
Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines
This part of ISO 10846 explains the principles underlying ISO 10846-2, ISO 10846-3, ISO 10846-4 and ISO 10846-5 for determining the transfer properties of resilient elements from laboratory...
December 1, 2005
Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines
This part of ISO 10846 explains the principles underlying ISO 10846-2, ISO 10846-3, ISO 10846-4 and ISO 10846-5 for determining the transfer properties of resilient elements from laboratory...
December 1, 1998
Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines
Explains the principles underlying parts 2 to 5 of ISO 10846 for determining the transfer properties of vibration isolators from laboratory measurements, and provides assistance in the selection of...
Advertisement