NEN-EN-ISO 10846-1

Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines

inactive
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 32
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

Explains the principles underlying parts 2 to 5 of ISO 10846 for determining the transfer properties of vibration isolators from laboratory measurements, and provides assistance in the selection of the appropriate part of this series. This part of ISO 10546 is applicable to vibration isolators which are used to reduce: a) the transmission of audiofrequency vibrations (structure-borne sound, 20 Hz to 20 kHz) to a structure which may, for example, radiate fluid-borne sound (airborne, waterborne, or other); b) the transmission of low frequency vibrations (typically 1 Hz to 80 Hz) which may, for example, act upon humans or cause damage to structures when vibrations is too severe.

Document History

September 1, 2008
Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines
This part of ISO 10846 explains the principles underlying ISO 10846-2, ISO 10846-3, ISO 10846-4 and ISO 10846-5 for determining the transfer properties of resilient elements from laboratory...
December 1, 2005
Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines
This part of ISO 10846 explains the principles underlying ISO 10846-2, ISO 10846-3, ISO 10846-4 and ISO 10846-5 for determining the transfer properties of resilient elements from laboratory...
NEN-EN-ISO 10846-1
December 1, 1998
Acoustics and vibration - Laboratory measurement of vibro-acoustic transfer properties of resilient elements - Part 1: Principles and guidelines
Explains the principles underlying parts 2 to 5 of ISO 10846 for determining the transfer properties of vibration isolators from laboratory measurements, and provides assistance in the selection of...
Advertisement