DS/ISO/IEC 9945-2 CD-rom
Information technology - Portable Operating System Interface (POSIX®) - Part 2: System Interfaces
| Organization: | DS |
| Publication Date: | 14 June 2007 |
| Status: | inactive |
| Page Count: | 1,332 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This standard is simultaneously ISO/IEC 9945: 2003, IEEE Std 1003.1-2001, and forms the core of the Single UNIX Specification, Version 3. The IEEE Std 1003.1, 2003 Edition includes IEEE Std 1003.1-2001/Cor 1-2002 incorporated into IEEE Std 1003.1-2001 (base document). The Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1-2001. These changes are mainly due to resolving integration issues raised by the merger of the base documents that were incorporated into IEEE Std 1003.1-2001, which is the single common revision to IEEE Std 1003.1TM-1996, IEEE Std 1003.2TM-1992, ISO/IEC 9945-1: 1996, ISO/IEC 9945-2: 1993, and the Base Specifications of The Open Group Single UNIX® Specification, Version 2. This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the source code level. This standard is intended to be used by both applications developers and system implementors and comprises four major components (each in an associated volume): - General terms, concepts, and interfaces common to all volumes of this standard, including utility conventions and C-language header definitions, are included in the Base Definitions volume. - Definitions for system service functions and subroutines, language-specific system services for the C programming language, function issues, including portability, error handling, and error recovery, are included in the System Interfaces volume. - Definitions for a standard source code-level interface to command interpretation services (a "shell") and common utility programs for application programs are included in the Shell and Utilities volume. - Extended rationale that did not fit well into the rest of the document structure, which contains historical information concerning the contents of this standard and why features were included or discarded by the standard developers, is included in the Rationale (Informative) volume.
Document History