DS/ISO/IEC 9945-2/Corr.1

Information technology - Portable Operating System Interface (POSIX®) - Part 2: System Interfaces

inactive
Organization: DS
Publication Date: 8 February 2005
Status: inactive
Page Count: 50
ICS Code (Languages used in information technology): 35.060
scope:

This technical corrigendum addresses issues raised in defect reports and interpretation requests submitted up to 14 August 2003, and that meet all of the following criteria: a. They are in the scope of the approved International Standard. b. They contain no new APIs (functions/utilities), however, they may add enumeration symbols, non-function # defines, and reserve additional namespaces. c. They address contradictions between different parts of the International Standard, or add consistency between it and overriding International Standards, or address security-related problems.

Document History

June 14, 2007
Information technology - Portable Operating System Interface (POSIX®) - Part 2: System Interfaces
This standard is simultaneously ISO/IEC 9945: 2003, IEEE Std 1003.1-2001, and forms the core of the Single UNIX Specification, Version 3. The IEEE Std 1003.1, 2003 Edition includes IEEE Std...
DS/ISO/IEC 9945-2/Corr.1
February 8, 2005
Information technology - Portable Operating System Interface (POSIX®) - Part 2: System Interfaces
This technical corrigendum addresses issues raised in defect reports and interpretation requests submitted up to 14 August 2003, and that meet all of the following criteria: a. They are in the scope...

References

Advertisement