NEN-EN 3663

Aerospace series - Pipe coupling - O-rings in rubber NBR, 75 IRHD, Temperature range: - 55 °C to + 135 °C

active
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics for O-rings in rubber NBR, 75 IRHD, according to MIL-P 83461, for aerospace applications. Temperature range: - 55 °C to 135 °C.

Document History

July 1, 2017
Aerospace series - Pipe coupling - O-rings in rubber NBR, 75 IRHD, Temperature range: - 55 °C to + 135 °C
A description is not available for this item.
NEN-EN 3663
November 1, 2001
Aerospace series - Pipe coupling - O-rings in rubber NBR, 75 IRHD, Temperature range: - 55 °C to + 135 °C
Specifies the characteristics for O-rings in rubber NBR, 75 IRHD, according to MIL-P 83461, for aerospace applications. Temperature range: - 55 °C to 135 °C.
Advertisement