NEN-EN 3663/C1
Aerospace series - Pipe coupling - O-rings in rubber NBR, 75 IRHD, Temperature range: - 55 °C to + 135 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
NEN-EN 3663/C1
July 1, 2017
Aerospace series - Pipe coupling - O-rings in rubber NBR, 75 IRHD, Temperature range: - 55 °C to + 135 °C
A description is not available for this item.
November 1, 2001
Aerospace series - Pipe coupling - O-rings in rubber NBR, 75 IRHD, Temperature range: - 55 °C to + 135 °C
Specifies the characteristics for O-rings in rubber NBR, 75 IRHD, according to MIL-P 83461, for aerospace applications. Temperature range: - 55 °C to 135 °C.