ETSI - TS 102 385-2

Broadband Radio Access Networks (BRAN); HiperMAN; Conformance Testing for WiMAX/HiperMAN 1.2.1; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 October 2007
Status: inactive
Page Count: 301
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN Data Link Control (DLC) layer.

The objective of this test specification is to provide a basis for conformance tests for HiperMAN equipment giving a high probability of air interface inter-operability between different manufacturers' HiperMAN equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6]) as well as the ETSI rules for conformance testing (ETS 300 406 [4]) are used as a basis for the test methodology.

Document History

December 1, 2008
Broadband Radio Access Networks (BRAN); HiperMAN; Conformance Testing for WiMAX/HiperMAN 1.2.1; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
A description is not available for this item.
TS 102 385-2
October 1, 2007
Broadband Radio Access Networks (BRAN); HiperMAN; Conformance Testing for WiMAX/HiperMAN 1.2.1; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN Data Link Control (DLC) layer. The objective of this test specification is to provide a...
December 1, 2006
Broadband Radio Access Networks (BRAN); HiperMAN; Conformance Testing for WiMAX/HiperMAN 1.2.1; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN Data Link Control (DLC) layer. The objective of this test specification is to provide a...
June 1, 2006
Broadband Radio Access Networks (BRAN); HiperMAN/WiMAX; Conformance testing for the Data Link Control Layer (DLC); Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN Data Link Control (DLC) layer. The objective of this test specification is to provide a...
March 1, 2006
Broadband Radio Access Networks (BRAN); HiperMAN/WiMAX; Conformance testing for the Data Link Control Layer (DLC); Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN/WiMAX DLC/MAC layer. The objective of the present document is to provide a basis for...
December 1, 2005
Broadband Radio Access Networks (BRAN); HiperMAN/WiMAX; Conformance testing for the Data Link Control Layer (DLC); Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN/WiMAX DLC/MAC layer. The objective of the present document is to provide a basis for...
February 1, 2005
Broadband Radio Access Networks (BRAN); HiperMAN; Conformance testing for the Data Link Control Layer (DLC); Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN Data Link Control (DLC) layer. The objective of this test specification is to provide a...

References

Advertisement