ETSI - TS 102 385-2
Broadband Radio Access Networks (BRAN); HiperMAN/WiMAX; Conformance testing for the Data Link Control Layer (DLC); Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
| Organization: | ETSI |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 309 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HiperMAN Data Link Control (DLC) layer.
The objective of this test specification is to provide a basis for conformance tests for HiperMAN equipment giving a high probability of air interface inter-operability between different manufacturers' HiperMAN equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6]) as well as the ETSI rules for conformance testing (ETS 300 406 [4]) are used as a basis for the test methodology.
Document History