NEN-ISO 7241-1

Hydraulic fluid power - Quick-action couplings - Part 1: Dimensions and requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
scope:

Lays down the interface dimensions and specifies basic performance requirements for two series of general-purpose quick-action couplings. Both series are in widespread use and have similar technological advantages. The distinction in usage is mainly geographical. Series "A" (covering sizes 6,3 to 50) is used predominantly in Europe and series "B" (covering sizes 5 to 50) is predominant in America.

Document History

NEN-ISO 7241-1
December 1, 1995
Hydraulic fluid power - Quick-action couplings - Part 1: Dimensions and requirements
Lays down the interface dimensions and specifies basic performance requirements for two series of general-purpose quick-action couplings. Both series are in widespread use and have similar...

References

Advertisement