NEN-ISO 7241

Hydraulic fluid power - Dimensions and requirements of quick action couplings

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 22
ICS Code (Piping and couplings): 23.100.40
scope:

This document specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar technological advantages:

- Series A is used predominantly in Europe and is preferred worldwide for agricultural and forestry machinery. This document specifies additional requirements for Series A for use in the agricultural machinery applications given in ISO 5675.

- Series B is used predominantly in North America and in the chemical industry.

Document History

NEN-ISO 7241
July 1, 2023
Hydraulic fluid power - Dimensions and requirements of quick action couplings
This document specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar...
August 1, 2014
Hydraulic fluid power - Dimensions and requirements of quick-action couplings
NEN-ISO 7241 specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar technological...

References

Advertisement