NEN-ISO 7241

Hydraulic fluid power - Dimensions and requirements of quick-action couplings

inactive
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 20
ICS Code (Piping and couplings): 23.100.40
scope:

NEN-ISO 7241 specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar technological advantages. Series A is used predominantly in Europe and is preferred worldwide for agricultural and forestry machinery, and this International Standard also specifies additional requirements for Series A for use in agricultural machinery applications covered in ISO 5675. Series B is used predominantly in North America and in the chemical industry.

Document History

July 1, 2023
Hydraulic fluid power - Dimensions and requirements of quick action couplings
This document specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar...
NEN-ISO 7241
August 1, 2014
Hydraulic fluid power - Dimensions and requirements of quick-action couplings
NEN-ISO 7241 specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar technological...

References

Advertisement