NEN-EN-ISO 1307
Rubber and plastics hoses for general-purpose industrial applications - Bore diameters and tolerances, and tolerances on length
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Rubber and plastics hoses for hydraulic and automotive applications are not included. Is to be used only if the relevant product standard does not list its own specific diameters and tolerances.
Document History
February 1, 2008
Rubber and plastics hoses - Hose sizes, minimum and maximum inside diameters, and tolerances on cut-to-length hoses
This International Standard specifies the sizes of rubber and plastics hoses and the minimum and maximum inside diameters permitted for each hose size. For this purpose, hoses are divided into four...
NEN-EN-ISO 1307
January 1, 1996
Rubber and plastics hoses for general-purpose industrial applications - Bore diameters and tolerances, and tolerances on length
Rubber and plastics hoses for hydraulic and automotive applications are not included. Is to be used only if the relevant product standard does not list its own specific diameters and tolerances.