NEN-EN-ISO 1307
Rubber and plastics hoses - Hose sizes, minimum and maximum inside diameters, and tolerances on cut-to-length hoses
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the sizes of rubber and plastics hoses and the minimum and maximum inside diameters permitted for each hose size. For this purpose, hoses are divided into four types according to the process by which they are manufactured. The standard also specifies tolerances on cut-to-length rubber and plastics hoses for industrial and automotive applications. This standard is intended to be used with the relevant hoses product standard unless there is justification for using a different hose size or unless a hose size needs a different inside-diameter range for a particular application.
Document History