NEN-ISO 14895
Small craft - Liquid-fueled galley stoves
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of up to 24 mm length of hull. Cooking appliances solely designed or intended as portable self-contained camping stoves are not covered.
Document History
NEN-ISO 14895
February 1, 2001
Small craft - Liquid-fueled galley stoves
Specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of up to 24 mm length of hull. Cooking appliances...