NEN-EN-ISO 14895
Small craft - Liquid-fuelled galley stoves and heating appliances
| Organization: | NEN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Small craft): | 47.080 |
scope:
NEN-EN-ISO 14895 specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft up to 24 m length of hull (LH according to ISO 8666). It includes open flame galley stoves, ceramic hobs, blown air heaters and water heating appliances. Cooking and heating appliances solely designed or intended as portable self-contained camping stoves or heaters are not covered. Other permanently installed cooking and heating appliances (such as solid-fuelled and liquid-fuelled natural draft stoves) are outside the scope of this International Standard and therefore covered by ISO 9094.
Document History