NEN-EN-ISO 14895

Small craft - Liquid-fuelled galley stoves

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 16
ICS Code (Small craft): 47.080
scope:

Specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of up to 24 mm length of hull. Cooking appliances solely designed or intended as portable self-contained camping stoves are not covered.

Document History

June 1, 2016
Small craft - Liquid-fuelled galley stoves and heating appliances
NEN-EN-ISO 14895 specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft...
NEN-EN-ISO 14895
February 1, 2003
Small craft - Liquid-fuelled galley stoves
Specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of up to 24 mm length of hull. Cooking appliances...
Advertisement