NEN-EN 12015

Electromagnetic compatibility - Product family standard for lifts, escalators ans moving walks - Emission

inactive
Organization: NEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 21
ICS Code (Emission): 33.100.10
ICS Code (Lifts. Escalators): 91.140.90
scope:

NEN-EN 12015 specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently installed in buildings. These limits however, may not provide full protection against disturbances caused to radio and TV reception when such equipment is used within distances given in Table 1. This European Standard is not applicable for apparatus which are manufactured before the date of its publication as EN.

Document History

April 1, 2014
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Emission
NEN-EN 12015 specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently installed in...
NEN-EN 12015
March 1, 2012
Electromagnetic compatibility - Product family standard for lifts, escalators ans moving walks - Emission
NEN-EN 12015 specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently installed in...
January 1, 2008
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Emission
A description is not available for this item.
December 1, 2004
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Emission
This European Standard specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently...
January 1, 2002
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Emission
This European Standard specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently...
June 1, 1998
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Emission
Specifies the emission limits and test conditions for lifts, escalators and passenger conveyors, which are permanently installed in buildings and for which CEN/TC 10 has direct responsibility for the...
August 1, 1995
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Emission
Specifies the emission limits and test conditions for lifts, escalators and passenger conveyors, which are permanently installed in buildings and for which CEN/TC 10 has direct responsibility for the...
Advertisement