NEN-EN 12015
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Emission
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Emission): | 33.100.10 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
NEN-EN 12015 specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently installed in buildings. These limits however, may not provide full protection against disturbances caused to radio and TV reception when such equipment is used within distances given in Table 1. This European Standard is not applicable for apparatus which are manufactured before the date of its publication as EN.
Document History