NEN-EN 12620
Aggregates for concrete
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Mineral materials and products): | 91.100.15 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the properties of aggregates and filler aggregates obtained by processing natural, manufactured or recycled materials and mixtures of these aggregates for use in concrete. It covers aggregates having an oven dried particle density greater than 2,00 Mg/m 3 (2000 kg/m 3) for all concrete, including concrete in conformity with EN 206-1 and concrete used in roads and other pavements and for use in precast concrete products. It also specifies that a quality control system is in place for use in factory production control and it provides for the evaluation of conformity of the products to this European Standard.
Document History