NEN-EN 12620+A1
Aggregates for concrete
| Organization: | NEN |
| Publication Date: | 1 April 2008 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Mineral materials and products): | 91.100.15 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the properties of aggregates and filler aggregates obtained by processing natural, manufactured or recycled materials and mixtures of these aggregates for use in concrete. It covers aggregates having an oven dried particle density greater than 2,00 Mg/m3 (2 000 kg/m3) for all concrete, including concrete in conformity with EN 206-1 and concrete used in roads and other pavements and for use in precast concrete products. !It also covers recycled aggregate with densities between 1,50 Mg/m3 (1 500 kg/m3) and 2,00 Mg/m3 (2 000 kg/m3) with appropriate caveats and recycled fine aggregate (4 mm) with appropriate caveats." It also specifies that a quality control system is in place for use in factory production control and it provides for the evaluation of conformity of the products to this European Standard. This standard does not cover filler aggregates to be used as a constituent in cement or as other than inert filler aggregates for concrete.
Document History