NEN-EN 13757-5

Communication systems for meters - Part 5: Wireless M-Bus relaying

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 111
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Data link layer): 35.100.20
scope:

NEN-EN 13757-5 specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It supports the routing of modes P and Q, and simple single-hop repeating of modes S, T, C, F and N. The main use of this European Standard is to support simple retransmission as well as routed wireless networks for the readout of meters.

Document History

NEN-EN 13757-5
December 1, 2015
Communication systems for meters - Part 5: Wireless M-Bus relaying
NEN-EN 13757-5 specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It...
December 1, 2013
Communication systems for meters and remote reading of meters - Part 5: Wireless relaying
NEN-EN 13757-5 specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It...
November 1, 2008
Communication systems for meters and remote reading of meters - Part 5 :Wireless relaying
This standard defines the requirements for the protocols to use when performing relaying in wireless meter readout networks. This document is an extension to Part 4 of EN 13757, Wireless meter...
April 1, 2007
Wireless meter readout - Communication systems for meters and remote reading of meters - Part 5: Relaying
This standard defines the requirements for the protocols to use when performing relaying in wireless meter readout networks. This document is an extension to Part 4 of EN 13757, Wireless meter...
Advertisement