NEN-EN 13757-5

Communication systems for meters and remote reading of meters - Part 5: Wireless relaying

inactive
Organization: NEN
Publication Date: 1 December 2013
Status: inactive
Page Count: 118
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Data link layer): 35.100.20
scope:

NEN-EN 13757-5 specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It supports the routing of modes P and Q, and simple single-hop repeating of modes S, T, C, F and N. The main use of this European Standard is to support simple retransmission as well as routed wireless networks for the readout of meters.

Document History

December 1, 2015
Communication systems for meters - Part 5: Wireless M-Bus relaying
NEN-EN 13757-5 specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It...
NEN-EN 13757-5
December 1, 2013
Communication systems for meters and remote reading of meters - Part 5: Wireless relaying
NEN-EN 13757-5 specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It...
November 1, 2008
Communication systems for meters and remote reading of meters - Part 5 :Wireless relaying
This standard defines the requirements for the protocols to use when performing relaying in wireless meter readout networks. This document is an extension to Part 4 of EN 13757, Wireless meter...
April 1, 2007
Wireless meter readout - Communication systems for meters and remote reading of meters - Part 5: Relaying
This standard defines the requirements for the protocols to use when performing relaying in wireless meter readout networks. This document is an extension to Part 4 of EN 13757, Wireless meter...
Advertisement