NEN-EN 14420-2
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings with clamp units according to EN 14420-4 to EN 14420-8. Maximum working pressure is 25 bar1); maximum working temperature is 65 °C.
Document History
September 1, 2022
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings...
July 1, 2021
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings...
July 1, 2013
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
NEN-EN 14420-2
November 1, 2010
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
November 1, 2004
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working...
May 1, 2002
Hose fittings with clamp units - Part 2: Hose side parts of hose shank - Dimensions and types
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working...