NEN-EN 14420-2

Hose fittings with clamp units - Part 2: Hose side parts of hose shank - Dimensions and types

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 9
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working temperature 65 °C.

Document History

September 1, 2022
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings...
July 1, 2021
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings...
July 1, 2013
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
November 1, 2010
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
November 1, 2004
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working...
NEN-EN 14420-2
May 1, 2002
Hose fittings with clamp units - Part 2: Hose side parts of hose shank - Dimensions and types
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working...
Advertisement