NEN-EN 16580
Windows and doors - Wetness and splash water proof door leaves - Test and classification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
NEN-EN identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent splash water.
Document History
NEN-EN 16580
August 1, 2015
Windows and doors - Wetness and splash water proof door leaves - Test and classification
NEN-EN identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent...
June 1, 2013
Windows and doors - Wetness and splash water proof doors - Test and classification
NEN-EN identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent...