NEN-EN 16580

Windows and doors - Wetness and splash water proof doors - Test and classification

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 12
ICS Code (Doors and windows): 91.060.50
scope:

NEN-EN identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent splash water.

Document History

August 1, 2015
Windows and doors - Wetness and splash water proof door leaves - Test and classification
NEN-EN identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent...
NEN-EN 16580
June 1, 2013
Windows and doors - Wetness and splash water proof doors - Test and classification
NEN-EN identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent...
Advertisement