NEN-EN 1991-1-6/NB
National Annex to Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Structures of buildings in general): | 91.080.01 |
scope:
This National Annex specifies the options in NEN-EN 1991-1-6:2005 and NEN-EN 1991-1-6:2005/C1:200
Document History
February 1, 2013
Eurocode 1 - Actions on structures Part 1-6: General actions - Actions during execution
A description is not available for this item.
January 1, 2013
National Annex to Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
This National Annex specifies the options in NEN-EN 1991-1-6:2005 and NEN-EN 1991-1-6:2005/C1:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
November 1, 2012
Eurocode 1 - Actions on structures - Part 1-6: General actions - Actions during execution
A description is not available for this item.
NEN-EN 1991-1-6/NB
May 1, 2012
National Annex to Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
This National Annex specifies the options in NEN-EN 1991-1-6:2005 and NEN-EN 1991-1-6:2005/C1:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
October 1, 2008
Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
A description is not available for this item.
June 1, 2005
Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
EN 1991-1-6 provides principles and general rules for the determination of actions which should be taken into account during the execution of buildings and civil engineering works. The following...