NEN EN 1991-1-6/NB

National Annex to Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution

inactive
Buy Now
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 7
ICS Code (Technical aspects): 91.010.30
ICS Code (Structures of buildings in general): 91.080.01
scope:

This National Annex specifies the options in NEN-EN 1991-1-6:2005 and NEN-EN 1991-1-6:2005/C1:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.

Document History

February 1, 2013
Eurocode 1 - Actions on structures Part 1-6: General actions - Actions during execution
A description is not available for this item.
NEN EN 1991-1-6/NB
January 1, 2013
National Annex to Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
This National Annex specifies the options in NEN-EN 1991-1-6:2005 and NEN-EN 1991-1-6:2005/C1:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
November 1, 2012
Eurocode 1 - Actions on structures - Part 1-6: General actions - Actions during execution
A description is not available for this item.
May 1, 2012
National Annex to Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
This National Annex specifies the options in NEN-EN 1991-1-6:2005 and NEN-EN 1991-1-6:2005/C1:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
October 1, 2008
Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
A description is not available for this item.
June 1, 2005
Eurocode 1: Actions on structures - Part 1-6: General actions - Actions during execution
EN 1991-1-6 provides principles and general rules for the determination of actions which should be taken into account during the execution of buildings and civil engineering works. The following...
Advertisement