NEN-EN 3-8

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal or lower than 30 bar

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 33
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is concerned. This part applies to portable fire extinguishers of which the maximum allowable pressure PS is lower than or equal to 30 bar and containing non-explosive, non-flammable, non-toxic and non-oxidising fluids. This European Standard also applies to the metallic gas cartridge of a volume less than 0,12 l (see Annex E) and gives guidance for sound engineering practice for metallic gas cartridges equal to or greater than 0,12 l and less than 0,5 l, see Annex F. This European Standard does not apply to carbon dioxide fire extinguishers.

Document History

August 1, 2021
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This document specifies, as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which...
May 1, 2020
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This document specifies as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which...
July 1, 2015
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers which comply with the requirements of EN 3-7; with metallic...
December 1, 2013
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
NEN-EN 3-8 specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers which comply with the requirements of EN 3-7; with metallic bodies as far as...
November 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal or lower than 30 bar
A description is not available for this item.
NEN-EN 3-8
January 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal or lower than 30 bar
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
April 1, 2006
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal or lower than 30 bar
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...

References

Advertisement