NEN-EN 3-8
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
| Organization: | NEN |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies, as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which comply with the requirements of EN 3-7:2004+A1:2007.
This part of EN 3 applies to portable fire extinguishers of which the maximum allowable pressure PS is lower than or equal to 30 bar and containing non-explosive, non-flammable, non-toxic and non-oxidising fluids.
This document also applies to the marking of metallic propellant gas cartridges (see Annex E).
This document does not apply to carbon dioxide fire extinguishers.
Document History