NEN-EN 3155-065

Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 - Product standard

inactive
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

EN 3155-065 specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated female contacts are defined in EN 3155-066.

Document History

November 1, 2015
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 - Product standard
NEN-EN 3155-065 specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
NEN-EN 3155-065
January 1, 2014
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 - Product standard
EN 3155-065 specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002....
July 1, 2006
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 Product standard
This standard specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
Advertisement