NEN-EN 3155-065
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 3155-065 specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated female contacts are defined in EN 3155-083.
Document History
NEN-EN 3155-065
November 1, 2015
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 - Product standard
NEN-EN 3155-065 specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
January 1, 2014
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 - Product standard
EN 3155-065 specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002....
July 1, 2006
Aerospace series - Electrical contacts used in elements of connection - Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 Product standard
This standard specifies the required characteristics, tests and tooling applicable to male electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...