NEN-EN 50180-2

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 29
ICS Code (Bushings): 29.080.20
scope:

NEN-EN 50180-2 should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of additional information some tables from EN 50180-1 are used and extended. This European Standard may now be used also for bushings with a highest voltage of 52 kV. Figures for the details of the components and the related tables are added according to the extended range of voltage.

Document History

NEN-EN 50180-2
October 1, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components
NEN-EN 50180-2 should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of...
April 1, 2014
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components
NEN-EN 50180-2 should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of...
Advertisement