NEN-EN 50180-2

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components

inactive
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
ICS Code (Bushings): 29.080.20
scope:

NEN-EN 50180-2 should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of additional information some tables from EN 50180-1 are used and extended. This European Standard may now be used also for bushings with a highest voltage of 52 kV. Figures for the details of the components and the related tables are added according to the extended range of voltage.

Document History

October 1, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components
NEN-EN 50180-2 should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of...
NEN-EN 50180-2
April 1, 2014
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components
NEN-EN 50180-2 should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of...
Advertisement