NEN-EN 81-22
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Electric passenger and goods passenger lifts with inclined travel path
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This standard specifies the safety rules for building and permanently installing new electric lifts, with traction or positive drive serving defined landings, with a vehicle designed to convey passengers or passengers and loads pulled by ropes or chains along guide rails that are inclined at maximum angle of between 15° and 75° in relation to the vertical, without limitation of the travel, and pulled by rope or chains.
Document History