NEN-EN 81-22

Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Electric lifts with inclined path

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 204
ICS Code (Lifts. Escalators): 91.140.90
scope:

NEN-EN 81-22 specifies the safety rules for the construction and installation of permanently installed new electric lifts, with traction or positive drive, serving defined landings levels, having a vehicle designed to convey passengers or passengers and loads, suspended by ropes or chains and travelling in a vertical plan along guide rails that are inclined at an angle of between 15° and 75° in relation to the horizontal. In addition to the requirements of this standard, supplementary requirements should be considered in special cases (potentially explosive atmosphere, extreme climate conditions, seismic conditions, transporting dangerous goods, etc.).

Document History

September 1, 2021
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Passenger and goods passenger lifts with inclined travel path
This document specifies the safety rules for the construction and installation of permanently installed new electric lifts, with traction or positive drive, serving defined landings levels, having a...
March 1, 2018
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Passenger and goods passenger lifts with inclined travel path
This document specifies the safety rules for the construction and installation of permanently installed new electric lifts, with traction or positive drive, serving defined landings levels, having a...
June 1, 2014
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Electric lifts with inclined path
NEN-EN 81-22 specifies the safety rules for the construction and installation of permanently installed new electric lifts, with traction or positive drive, serving defined landings levels, having a...
NEN-EN 81-22
July 1, 2013
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Electric lifts with inclined path
NEN-EN 81-22 specifies the safety rules for the construction and installation of permanently installed new electric lifts, with traction or positive drive, serving defined landings levels, having a...
June 1, 2010
Safety rules for the construction and installation of lifts - Lifts for transport of persons and goods - Part 22: Electric lifts with inclined path
This standard specifies the safety rules for the construction and installation of permanently installed new electric lifts, with traction or positive drive, serving defined landings levels, having a...
October 1, 2003
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 22: Electric passenger and goods passenger lifts with inclined travel path
This standard specifies the safety rules for building and permanently installing new electric lifts, with traction or positive drive serving defined landings, with a vehicle designed to convey...

References

Advertisement