NEN-EN 957-10

Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
ICS Code (Indoor sports equipment): 97.220.30
scope:

This part of EN 957 specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of > 0,6 kg x m 2 in addition to the general safety requirements of EN 957-1 and should be read in conjunction with it. This part of EN 957 is applicable to stationary training equipment type exercise bicycles with a fixed wheel or with-out freewheel (type 10) (hereafter referred to as training equipment) within the classes S and H. Any attachment provided with the exercise bicycle with a fixed wheel or without freewheel for the performance of additional exercises are subject to the requirements of EN 957-1.

Document History

September 1, 2005
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods
This part of EN 957 specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of > 0,6 kg x m 2 in addition to the general safety requirements...
NEN-EN 957-10
March 1, 2004
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods
This part of EN 957 specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of > 0,6 kg x m 2 in addition to the general safety requirements...
November 1, 2002
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods
This part of EN 957 specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of > 0,6 kg x m 2 in addition to the general safety requirements...

References

Advertisement