NEN-EN 957-10
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This part of EN 957 specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of > 0,6 kg x m 2 in addition to the general safety requirements of EN 957-1 and should be read in conjunction with it. This part of EN 957 is applicable to stationary training equipment type exercise bicycles with a fixed wheel or with-out freewheel (type 10) (hereafter referred to as training equipment) within the classes S and H. Any attachment provided with the exercise bicycle with a fixed wheel or without freewheel for the performance of additional exercises are subject to the requirements of EN 957-1.
Document History