NEN-EN-IEC 60794-3-10

Optical fibres cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 52
ICS Code (Fibres and cables): 33.180.10
scope:

This part is a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.

Document History

March 1, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
NEN-EN-IEC 60794-3-10, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
May 1, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
This part of IEC 60794 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
NEN-EN-IEC 60794-3-10
September 1, 2002
Optical fibres cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
This part is a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. Requirements of the sectional specification IEC 60794-3 for duct,...

References

Advertisement